Gas Discharge Tube 600V 5000A (5kA) ±15% 2 Pole Through Hole
Win Source Part Number: 991821-2035-60-BLF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: 2035
Package: Bulk
Standard Package: 100
Tolerance: ±15%
Voltage - DC Spark Over (Nom): 600 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Base Product Number: 2035
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-2035-60-BLF-ND | 991821-2035-60-BLF |
| Product Name | Gas Discharge Tube Arresters (GDT) | Circuit Protection - Gas Discharge Tube Arresters (GDT) |
| Application | Industrial |