Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2035-42-SM-RPLF

Description
Gas Discharge Tube 420V 5000A (5kA) ±15% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 420V 5000A (5kA) ±15% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2035-42-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-42-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2035-42-SM-RPLFTR-ND
Gas Discharge Tube 420V 5000A (5kA) ±15% 2 Pole Surface Mount

Gas Discharge Tube 420V 5000A (5kA) ±15% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2035-42-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-42-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2035-42-SM-RPLFCT-ND
Gas Discharge Tube 420V 5000A (5kA) ±15% 2 Pole Surface Mount

Gas Discharge Tube 420V 5000A (5kA) ±15% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2035-42-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-42-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2035-42-SM-RPLFDKR-ND
Gas Discharge Tube 420V 5000A (5kA) ±15% 2 Pole Surface Mount

Gas Discharge Tube 420V 5000A (5kA) ±15% 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2035-42-SM-RPLF
805179-2035-42-SM-RPLF
Gas Discharge Tube Arresters (GDT) - 2035-42-SM-RPLF 805179-2035-42-SM-RPLF
Manufacturer: Bourns Inc. Win Source Part Number: 805179-2035-42-SM-RP LF Packaging: Reel Mounting Style: SMD Tolerance: ±15% Voltage - DC Spark Over (Nom): 420V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Manufacturer Package: 2-SMD Cylinder Square End Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Part Number Series: 2035

Manufacturer: Bourns Inc.
Win Source Part Number: 805179-2035-42-SM-RPLF
Packaging: Reel
Mounting Style: SMD
Tolerance: ±15%
Voltage - DC Spark Over (Nom): 420V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
Manufacturer Package: 2-SMD Cylinder Square End
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Part Number Series: 2035

Buy Now

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2035-42-SM-RPLFTR-ND 2035-42-SM-RPLFCT-ND 805179-2035-42-SM-RPLF
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2035-42-SM-RPLF
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469895 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Gas Discharge Tube - 3 Electrode - BT Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details
Gas Discharge Tube Arresters (GDT) - GTCA28-900M-R20-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 20000 amps
View Details