GAS DISCHARGE TUBE, 2P, 10KA, 650V; Product Range:2035 Series; DC Breakover Voltage:300V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:650V; Breakover Voltage Max:300V; Capacitance:1pF RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 14P7761 |
| Product Name | Gas Discharge Tube, 2P, 10Ka, 650V; Product Range Bourns |
| Capacitance Type | Fixed |