Bourns, Inc. Gas Discharge Tube, 150V, Smd; Product Range Bourns 2035-15-SM-RPLF

Description
GAS DISCHARGE TUBE, 150V, SMD; Product Range:2035-xx-SM Series; DC Breakover Voltage:150V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (15-Jan-2019); Capacitance:1pF; RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 150V, SMD; Product Range:2035-xx-SM Series; DC Breakover Voltage:150V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (15-Jan-2019); Capacitance:1pF; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 150V, Smd; Product Range Bourns - 50P8976 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 150V, Smd; Product Range Bourns
50P8976
Gas Discharge Tube, 150V, Smd; Product Range Bourns 50P8976
GAS DISCHARGE TUBE, 150V, SMD; Product Range:2035-xx-SM Series; DC Breakover Voltage:150V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (15-Jan-2019); Capacitance:1pF; RoHS Compliant: Yes

GAS DISCHARGE TUBE, 150V, SMD; Product Range:2035-xx-SM Series; DC Breakover Voltage:150V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (15-Jan-2019); Capacitance:1pF; RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 2P, 10Ka, 550V; Product Range Bourns - 88K8047 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 550V; Product Range Bourns
88K8047
Gas Discharge Tube, 2P, 10Ka, 550V; Product Range Bourns 88K8047
GAS DISCHARGE TUBE, 2P, 10KA, 550V; Product Range:2035-xx-SM Series; DC Breakover Voltage:150V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V; Capacitance:1pF; No. of Pins:2 RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 10KA, 550V; Product Range:2035-xx-SM Series; DC Breakover Voltage:150V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V; Capacitance:1pF; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50P8976
Product Name Gas Discharge Tube, 150V, Smd; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details