Bourns, Inc. Product Range Bourns 2035-09-SMLF.

Description
Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes
Datasheet
Description
Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 24AC4094 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
24AC4094
Product Range Bourns 24AC4094
Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT)
Product Number 24AC4094
Product Name Product Range Bourns
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details
Gas Discharge Tube Protectors - 3401 - HUBER+SUHNER AG
Specs
Package Type Connectorized
View Details