Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2035-09-SM 2035-09-SM

Description
Manufacturer: Bourns Inc. Win Source Part Number: 854510-2035-09-SM Series: 2035-SM Features: Gas Discharge Tube 90 V 2 Pole Package: Bulk Family Name: 2035 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.30.8000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 854510-2035-09-SM Series: 2035-SM Features: Gas Discharge Tube 90 V 2 Pole Package: Bulk Family Name: 2035 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.30.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2035-09-SM
854510-2035-09-SM
Gas Discharge Tube Arresters (GDT) - 2035-09-SM 854510-2035-09-SM
Manufacturer: Bourns Inc. Win Source Part Number: 854510-2035-09-SM Series: 2035-SM Features: Gas Discharge Tube 90 V 2 Pole Package: Bulk Family Name: 2035 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.30.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 854510-2035-09-SM
Series: 2035-SM
Features: Gas Discharge Tube 90 V 2 Pole
Package: Bulk
Family Name: 2035
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8536.30.8000

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2035-09-SM-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-09-SM-ND
Gas Discharge Tube Arresters (GDT) 2035-09-SM-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Bourns - 02J3652 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube Bourns
02J3652
Gas Discharge Tube Bourns 02J3652
GAS DISCHARGE TUBE

GAS DISCHARGE TUBE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 854510-2035-09-SM 2035-09-SM-ND 02J3652
Product Name Gas Discharge Tube Arresters (GDT) - 2035-09-SM Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3402.26.0004-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details
3H-Series Three Electrode Gas Tube Arrester - 3H-420J1 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details