Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2035-09-B5LF

Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2035-09-B5LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2035-09-B5LF-ND
Gas Discharge Tube Arresters (GDT) 2035-09-B5LF-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2 Pole, 90V; Product Range Bourns - 33M7589 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2 Pole, 90V; Product Range Bourns
33M7589
Gas Discharge Tube, 2 Pole, 90V; Product Range Bourns 33M7589
GAS DISCHARGE TUBE, 2 POLE, 90V; Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2 POLE, 90V; Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2035-09-B5LF-ND 33M7589
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2 Pole, 90V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - Specialty Electrodes - BG - CITEL SURGE PROTECTION
Specs
Capacitance Range 4 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details