Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2033-80-G5-LF

Description
Gas Discharge Tube 800V 20000A (20kA) ±30% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 800V 20000A (20kA) ±30% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2033-80-G5-LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2033-80-G5-LF-ND
Gas Discharge Tube Arresters (GDT) 2033-80-G5-LF-ND
Gas Discharge Tube 800V 20000A (20kA) ±30% 2 Pole User Defined

Gas Discharge Tube 800V 20000A (20kA) ±30% 2 Pole User Defined

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1345565-2033-80-G5-LF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1345565-2033-80-G5-LF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1345565-2033-80-G5-LF
Win Source Part Number: 1345565-2033-80-G5-L F Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Series: 2033 Package: Tray Standard Package: 100 Tolerance: ±30% Voltage - DC Spark Over (Nom): 800 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: User Defined Package / Case: Cylinder No Lead, 6 Terminal ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: 2033 California Prop 65: Warning Information

Win Source Part Number: 1345565-2033-80-G5-LF
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Series: 2033
Package: Tray
Standard Package: 100
Tolerance: ±30%
Voltage - DC Spark Over (Nom): 800 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: User Defined
Package / Case: Cylinder No Lead, 6 Terminal
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Base Product Number: 2033
California Prop 65: Warning Information

Buy Now Datasheet
Gas Discharge Tube Bourns - 54AC6476 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube Bourns
54AC6476
Gas Discharge Tube Bourns 54AC6476
GAS DISCHARGE TUBE

GAS DISCHARGE TUBE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2033-80-G5-LF-ND 1345565-2033-80-G5-LF 54AC6476
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-5860-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details
3 suppliers