Manufacturer: Bourns Inc.
Win Source Part Number: 808398-2031-23T-SMLF
Packaging: Bulk
Mounting Style: SMD
Voltage - DC Spark Over (Nom): 185V
Impulse Discharge Current (8/20μs): 1000A (1kA)
Number of Poles: 2
Fail Short: No
Manufacturer Package: 2-SMD Cylinder Square End
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: 2031
Gas Discharge Tube 185V 1000A (1kA) 2 Pole Surface Mount
GAS DISCHARGE TUBE, 230V, 2 TERMINAL SMD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 808398-2031-23T-SMLF | 2031-23T-SMLF-ND | 93AH0624 |
| Product Name | Gas Discharge Tube Arresters (GDT) - 2031-23T-SMLF | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 230V, 2 Terminal Smd Rohs Compliant Bourns |
| Package Type | Surface Mount | Surface Mount; 2-SMD Cylinder Square End |