Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2031-15T-SMLF

Description
Gas Discharge Tube 60V 1000A (1kA) 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 60V 1000A (1kA) 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2031-15T-SMLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2031-15T-SMLF-ND
Gas Discharge Tube Arresters (GDT) 2031-15T-SMLF-ND
Gas Discharge Tube 60V 1000A (1kA) 2 Pole Surface Mount

Gas Discharge Tube 60V 1000A (1kA) 2 Pole Surface Mount

Buy Now Datasheet
Gdt, 2-Pole, 150V, Smd; Product Range Bourns - 50AC9726 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 2-Pole, 150V, Smd; Product Range Bourns
50AC9726
Gdt, 2-Pole, 150V, Smd; Product Range Bourns 50AC9726
GDT, 2-POLE, 150V, SMD; Product Range:2031-xxT-SM Series; DC Breakover Voltage:150V; GDT Case Style:SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GDT, 2-POLE, 150V, SMD; Product Range:2031-xxT-SM Series; DC Breakover Voltage:150V; GDT Case Style:SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2031-15T-SMLF-ND 50AC9726
Product Name Gas Discharge Tube Arresters (GDT) Gdt, 2-Pole, 150V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911513 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 700V to 1600V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details