Gas Discharge Tube 185V 4000A (4kA) 3 Pole Surface Mount
GAS DISCHARGE TUBE, FAST ACTING, 80V, SMD; Product Range:2030-xxT-SM Series; DC Breakover Voltage:80V; GDT Case Style:SMD; Impulse Discharge Current:4kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2030-23T-SMLF-ND | 94T5234 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, Fast Acting, 80V, Smd; Product Range Bourns |
| Application | Industrial |