Bourns, Inc. Gas Discharge Tube, 2P, 20Ka, 700V; Product Range Bourns 2027-25-BLF

Description
GAS DISCHARGE TUBE, 2P, 20KA, 700V; Product Range:2027 Series; DC Breakover Voltage:250V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:250V; Capacitance:1pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 2P, 20KA, 700V; Product Range:2027 Series; DC Breakover Voltage:250V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:250V; Capacitance:1pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 20Ka, 700V; Product Range Bourns - 88K8044 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 20Ka, 700V; Product Range Bourns
88K8044
Gas Discharge Tube, 2P, 20Ka, 700V; Product Range Bourns 88K8044
GAS DISCHARGE TUBE, 2P, 20KA, 700V; Product Range:2027 Series; DC Breakover Voltage:250V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:250V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 20KA, 700V; Product Range:2027 Series; DC Breakover Voltage:250V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:250V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 88K8044
Product Name Gas Discharge Tube, 2P, 20Ka, 700V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details