Bourns, Inc. Tube, Gas Discharge; 8mm Dia., 6mm Long2 Electrode; 1 pF @ 1 MHz, 230V 2027-23-BLF

Description
For decades Bourns Gas Discharge Tubes (GDT) products have been the world leader in performance and quality. The former Joslyn products were acquired by Bourns in 2001. Bourns, the leader in primary and secondary circuit protection devices, is committed to providing the world's best performance and quality Gas Discharge Tubes. Bourns will continue to expand GDT products and services to all industry segments including Aircraft, Military, Automotive, RF Communications, High Speed Networks, Telecommunications, Industrial and Signal/Data. Bourns, with its intense product focus and acclaimed world-class manufacturing techniques, will continue to deliver the industry's leading GDTs. Bourns offers two distinct product families — The Standard Series ‘Max. and High-Duty’ 8 mm GDTs and the Heavy-Duty ‘Mini Series’ 5 mm GDTs. Surface mount versions are available in two and three electrode models for “pick and place” assembly techniques. The robust nature of the Bourns' 8 mm two- and three-electrode GDTs provides 300% more impulse life as compared to competitors' devices, providing the maximum life for your product and safety to the end user. The 8 mm GDTs feature optional proprietary Switch-Grade failsafe providing continuous fault current protection of over 60 A continuous duty. Bourns GDTs also feature the industry's highest surge current carrying capability and many lead configurations well-suited to standard industry applications. The Bourns Mini 5 mm two- and three-electrode GDT offer space saving up to 60% over the larger 8 mm style. The Bourns ‘Mini’ boasts performance rivaling that of competitors' larger 8 mm GDT devices. The 5 mm Series also includes the Bourns proprietary switch-grade failsafe. The 5 mm GDT comes in many industry standard lead configurations making the use of the miniature GDT versatile and convenient. Bourns GDTs comprise the industry's widest standard offering of DC spark-over voltages, (DCBD) from 75 V to 600 V. Bourns GDTs will meet or exceed virtually all industry specifications and standards that govern the use of Gas Discharge Tubes — ITU, IEC, Telcordia (Bellcore), UL, and RUS. It is safe to say that Bourns offers the right GDT solution for your protection application.
Description
For decades Bourns Gas Discharge Tubes (GDT) products have been the world leader in performance and quality. The former Joslyn products were acquired by Bourns in 2001. Bourns, the leader in primary and secondary circuit protection devices, is committed to providing the world's best performance and quality Gas Discharge Tubes. Bourns will continue to expand GDT products and services to all industry segments including Aircraft, Military, Automotive, RF Communications, High Speed Networks, Telecommunications, Industrial and Signal/Data. Bourns, with its intense product focus and acclaimed world-class manufacturing techniques, will continue to deliver the industry's leading GDTs. Bourns offers two distinct product families — The Standard Series ‘Max. and High-Duty’ 8 mm GDTs and the Heavy-Duty ‘Mini Series’ 5 mm GDTs. Surface mount versions are available in two and three electrode models for “pick and place” assembly techniques. The robust nature of the Bourns' 8 mm two- and three-electrode GDTs provides 300% more impulse life as compared to competitors' devices, providing the maximum life for your product and safety to the end user. The 8 mm GDTs feature optional proprietary Switch-Grade failsafe providing continuous fault current protection of over 60 A continuous duty. Bourns GDTs also feature the industry's highest surge current carrying capability and many lead configurations well-suited to standard industry applications. The Bourns Mini 5 mm two- and three-electrode GDT offer space saving up to 60% over the larger 8 mm style. The Bourns ‘Mini’ boasts performance rivaling that of competitors' larger 8 mm GDT devices. The 5 mm Series also includes the Bourns proprietary switch-grade failsafe. The 5 mm GDT comes in many industry standard lead configurations making the use of the miniature GDT versatile and convenient. Bourns GDTs comprise the industry's widest standard offering of DC spark-over voltages, (DCBD) from 75 V to 600 V. Bourns GDTs will meet or exceed virtually all industry specifications and standards that govern the use of Gas Discharge Tubes — ITU, IEC, Telcordia (Bellcore), UL, and RUS. It is safe to say that Bourns offers the right GDT solution for your protection application.

Suppliers

Company
Product
Description
Supplier Links
Tube, Gas Discharge; 8mm Dia., 6mm Long2 Electrode; 1 pF @ 1 MHz, 230V - 70155370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, Gas Discharge; 8mm Dia., 6mm Long2 Electrode; 1 pF @ 1 MHz, 230V
70155370
Tube, Gas Discharge; 8mm Dia., 6mm Long2 Electrode; 1 pF @ 1 MHz, 230V 70155370
For decades Bourns Gas Discharge Tubes (GDT) products have been the world leader in performance and quality. The former Joslyn products were acquired by Bourns in 2001. Bourns, the leader in primary and secondary circuit protection devices, is committed to providing the world's best performance and quality Gas Discharge Tubes. Bourns will continue to expand GDT products and services to all industry segments including Aircraft, Military, Automotive, RF Communications, High Speed Networks, Telecommunications, Industrial and Signal/Data. Bourns, with its intense product focus and acclaimed world-class manufacturing techniques, will continue to deliver the industry's leading GDTs. Bourns offers two distinct product families — The Standard Series ‘Max. and High-Duty’ 8 mm GDTs and the Heavy-Duty ‘Mini Series’ 5 mm GDTs. Surface mount versions are available in two and three electrode models for “pick and place” assembly techniques. The robust nature of the Bourns' 8 mm two- and three-electrode GDTs provides 300% more impulse life as compared to competitors' devices, providing the maximum life for your product and safety to the end user. The 8 mm GDTs feature optional proprietary Switch-Grade failsafe providing continuous fault current protection of over 60 A continuous duty. Bourns GDTs also feature the industry's highest surge current carrying capability and many lead configurations well-suited to standard industry applications. The Bourns Mini 5 mm two- and three-electrode GDT offer space saving up to 60% over the larger 8 mm style. The Bourns ‘Mini’ boasts performance rivaling that of competitors' larger 8 mm GDT devices. The 5 mm Series also includes the Bourns proprietary switch-grade failsafe. The 5 mm GDT comes in many industry standard lead configurations making the use of the miniature GDT versatile and convenient. Bourns GDTs comprise the industry's widest standard offering of DC spark-over voltages, (DCBD) from 75 V to 600 V. Bourns GDTs will meet or exceed virtually all industry specifications and standards that govern the use of Gas Discharge Tubes — ITU, IEC, Telcordia (Bellcore), UL, and RUS. It is safe to say that Bourns offers the right GDT solution for your protection application.

For decades Bourns Gas Discharge Tubes (GDT) products have been the world leader in performance and quality. The former Joslyn products were acquired by Bourns in 2001. Bourns, the leader in primary and secondary circuit protection devices, is committed to providing the world's best performance and quality Gas Discharge Tubes. Bourns will continue to expand GDT products and services to all industry segments including Aircraft, Military, Automotive, RF Communications, High Speed Networks, Telecommunications, Industrial and Signal/Data. Bourns, with its intense product focus and acclaimed world-class manufacturing techniques, will continue to deliver the industry's leading GDTs. Bourns offers two distinct product families — The Standard Series ‘Max. and High-Duty’ 8 mm GDTs and the Heavy-Duty ‘Mini Series’ 5 mm GDTs. Surface mount versions are available in two and three electrode models for “pick and place” assembly techniques. The robust nature of the Bourns' 8 mm two- and three-electrode GDTs provides 300% more impulse life as compared to competitors' devices, providing the maximum life for your product and safety to the end user. The 8 mm GDTs feature optional proprietary Switch-Grade failsafe providing continuous fault current protection of over 60 A continuous duty. Bourns GDTs also feature the industry's highest surge current carrying capability and many lead configurations well-suited to standard industry applications. The Bourns Mini 5 mm two- and three-electrode GDT offer space saving up to 60% over the larger 8 mm style. The Bourns ‘Mini’ boasts performance rivaling that of competitors' larger 8 mm GDT devices. The 5 mm Series also includes the Bourns proprietary switch-grade failsafe. The 5 mm GDT comes in many industry standard lead configurations making the use of the miniature GDT versatile and convenient. Bourns GDTs comprise the industry's widest standard offering of DC spark-over voltages, (DCBD) from 75 V to 600 V. Bourns GDTs will meet or exceed virtually all industry specifications and standards that govern the use of Gas Discharge Tubes — ITU, IEC, Telcordia (Bellcore), UL, and RUS. It is safe to say that Bourns offers the right GDT solution for your protection application.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Protection Components
Product Number 70155370
Product Name Tube, Gas Discharge; 8mm Dia., 6mm Long2 Electrode; 1 pF @ 1 MHz, 230V
Device Type Gas Discharge Tube
Unlock Full Specs
to access all available technical data

Similar Products

P203 Series European Portable Residual Current Devices - P203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 22 to 250 volts
Tj -25 to 40 C (-13 to 104 F)
View Details
ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
Extremely low clamping low capacitance ESD protection - PUSB3BB2DFZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT8013 SOT8013
Standards and Certifications RoHS
View Details
2 suppliers
Varistors - 1702882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details