Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2027-15-SM-RPLF

Description
Gas Discharge Tube 150V 10000A (10kA) ±15% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 150V 10000A (10kA) ±15% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2027-15-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2027-15-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2027-15-SM-RPLFCT-ND
Gas Discharge Tube 150V 10000A (10kA) ±15% 2 Pole Surface Mount

Gas Discharge Tube 150V 10000A (10kA) ±15% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2027-15-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2027-15-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2027-15-SM-RPLFDKR-ND
Gas Discharge Tube 150V 10000A (10kA) ±15% 2 Pole Surface Mount

Gas Discharge Tube 150V 10000A (10kA) ±15% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2027-15-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2027-15-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2027-15-SM-RPLFTR-ND
Gas Discharge Tube 150V 10000A (10kA) ±15% 2 Pole Surface Mount

Gas Discharge Tube 150V 10000A (10kA) ±15% 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2027-15-SM-RPLF
905848-2027-15-SM-RPLF
Gas Discharge Tube Arresters (GDT) - 2027-15-SM-RPLF 905848-2027-15-SM-RPLF
Manufacturer: Bourns Inc. Win Source Part Number: 905848-2027-15-SM-RP LF Series: 2027 Features: Gas Discharge Tube 10000A (10kA) ±15% Pole Surface Mount Package: Reel - TR Package: 2-SMD Cylinder Square End Mounting: Surface Mount Family Name: 2027 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 202715SMRPLF, 2027-15-SM-RPLFCT, 2027-15-SM-RPLF-ND, 2027-15-SM-RPLFTR, 2027-15-SM-RPLFDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 905848-2027-15-SM-RPLF
Series: 2027
Features: Gas Discharge Tube 10000A (10kA) ±15% Pole Surface Mount
Package: Reel - TR
Package: 2-SMD Cylinder Square End
Mounting: Surface Mount
Family Name: 2027
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 202715SMRPLF, 2027-15-SM-RPLFCT, 2027-15-SM-RPLF-ND, 2027-15-SM-RPLFTR, 2027-15-SM-RPLFDKR

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2027-15-SM-RPLFCT-ND 2027-15-SM-RPLFTR-ND 905848-2027-15-SM-RPLF
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2027-15-SM-RPLF
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839353 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Y08SV-Series Two Electrode Gas Tube Arrester - Y08SV-272B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-A-23-SM-RPLFDKR-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details