Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2027-09-BLF

Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2027-09-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2027-09-BLF-ND
Gas Discharge Tube Arresters (GDT) 2027-09-BLF-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 90V; Product Range Bourns - 20T0441 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V; Product Range Bourns
20T0441
Gas Discharge Tube, 90V; Product Range Bourns 20T0441
GAS DISCHARGE TUBE, 90V; Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2018); Suppressor Type:Gas RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V; Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2018); Suppressor Type:Gas RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2027-09-BLF-ND 20T0441
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 90V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1620192 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
Rated Voltage 700 volts
View Details
SD8-Series Surface Mount Gas Tube Arrester - SD8-400 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3407.41.0038-ND - DigiKey
Specs
Application Industrial
Rated Current 80000 amps
View Details