GAS DISCHARGE TUBE, 2P, 20KA, 500V; Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V; Breakover Voltage Max:90V; Capacitance:1pF RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 72C9533 |
| Product Name | Gas Discharge Tube, 2P, 20Ka, 500V; Product Range Bourns |
| Capacitance Type | Fixed |