Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2026-47-C2FLF 2026-47-C2FLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 808892-2026-47-C2FLF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 470V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 2026
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 808892-2026-47-C2FLF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 470V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 2026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2026-47-C2FLF
808892-2026-47-C2FLF
Gas Discharge Tube Arresters (GDT) - 2026-47-C2FLF 808892-2026-47-C2FLF
Manufacturer: Bourns Inc. Win Source Part Number: 808892-2026-47-C2FLF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 470V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 2026

Manufacturer: Bourns Inc.
Win Source Part Number: 808892-2026-47-C2FLF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 470V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 3
Fail Short: Yes
Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: 2026

Buy Now
Gas Discharge Tube Arresters (GDT) - 2026-47-C2FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-47-C2FLF-ND
Gas Discharge Tube Arresters (GDT) 2026-47-C2FLF-ND
Gas Discharge Tube 470V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 470V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 808892-2026-47-C2FLF 2026-47-C2FLF-ND
Product Name Gas Discharge Tube Arresters (GDT) - 2026-47-C2FLF Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896P - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Y05-Series Two Electrode Gas Tube Arrester - Y05-600A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards RoHS
Construction Ceramic
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details