Bourns, Inc. Gas Discharge Tube, 3P, 40Ka, 875V; Product Range Bourns 2026-35-C3LF

Description
GAS DISCHARGE TUBE, 3P, 40KA, 875V; Product Range:2026 Series; DC Breakover Voltage:350V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:875V; Breakover Voltage Max:350V; Capacitance:2pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 3P, 40KA, 875V; Product Range:2026 Series; DC Breakover Voltage:350V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:875V; Breakover Voltage Max:350V; Capacitance:2pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 3P, 40Ka, 875V; Product Range Bourns - 34R2355 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 40Ka, 875V; Product Range Bourns
34R2355
Gas Discharge Tube, 3P, 40Ka, 875V; Product Range Bourns 34R2355
GAS DISCHARGE TUBE, 3P, 40KA, 875V; Product Range:2026 Series; DC Breakover Voltage:350V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:875V; Breakover Voltage Max:350V; Capacitance:2pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 40KA, 875V; Product Range:2026 Series; DC Breakover Voltage:350V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:875V; Breakover Voltage Max:350V; Capacitance:2pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34R2355
Product Name Gas Discharge Tube, 3P, 40Ka, 875V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details