Bourns, Inc. Product Range Bourns 2026-25-C2LF.

Description
Product Range:2026 Series; DC Breakover Voltage:250V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes
Description
Product Range:2026 Series; DC Breakover Voltage:250V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 30AC3835 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
30AC3835
Product Range Bourns 30AC3835
Product Range:2026 Series; DC Breakover Voltage:250V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Product Range:2026 Series; DC Breakover Voltage:250V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT)
Product Number 30AC3835
Product Name Product Range Bourns
Package Type Through Hole Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031060 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
U-Series Two Electrode Gas Tube Arrester - U-1A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Gas Discharge Tube Arresters (GDT) - 2026-25-C2F-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
View Details
3 suppliers