Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2026-23-C2LF

Description
Gas Discharge Tube 230V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2026-23-C2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-23-C2LF-ND
Gas Discharge Tube Arresters (GDT) 2026-23-C2LF-ND
Gas Discharge Tube 230V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 230V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2026-23-C2LF
809666-2026-23-C2LF
Gas Discharge Tube Arresters (GDT) - 2026-23-C2LF 809666-2026-23-C2LF
Manufacturer: Bourns Inc. Win Source Part Number: 809666-2026-23-C2LF Packaging: Tray Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: No Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 2026

Manufacturer: Bourns Inc.
Win Source Part Number: 809666-2026-23-C2LF
Packaging: Tray
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 230V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 3
Fail Short: No
Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: 2026

Buy Now
Gas Discharge Tube, 3P, 40Ka, 650V; Product Range Bourns - 75K9363 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 40Ka, 650V; Product Range Bourns
75K9363
Gas Discharge Tube, 3P, 40Ka, 650V; Product Range Bourns 75K9363
GAS DISCHARGE TUBE, 3P, 40KA, 650V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:230V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:650V; Breakover Voltage Max:230V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 40KA, 650V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:230V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:650V; Breakover Voltage Max:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2026-23-C2LF-ND 809666-2026-23-C2LF 75K9363
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2026-23-C2LF Gas Discharge Tube, 3P, 40Ka, 650V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters - SDH4-200SVSS - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Gas Discharge Tube Arresters (GDT) - 495-1479-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details
2 suppliers