Bourns, Inc. Gas Discharge Tube, 3P, 40Ka, 575V; Product Range Bourns 2026-15-C2

Description
GAS DISCHARGE TUBE, 3P, 40KA, 575V; Product Range:2026 Series; DC Breakover Voltage:150V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:575V; Breakover Voltage Max:150V; Capacitance:2pF RoHS Compliant: No
Datasheet
Description
GAS DISCHARGE TUBE, 3P, 40KA, 575V; Product Range:2026 Series; DC Breakover Voltage:150V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:575V; Breakover Voltage Max:150V; Capacitance:2pF RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 3P, 40Ka, 575V; Product Range Bourns - 61H1672 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 40Ka, 575V; Product Range Bourns
61H1672
Gas Discharge Tube, 3P, 40Ka, 575V; Product Range Bourns 61H1672
GAS DISCHARGE TUBE, 3P, 40KA, 575V; Product Range:2026 Series; DC Breakover Voltage:150V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:575V; Breakover Voltage Max:150V; Capacitance:2pF RoHS Compliant: No

GAS DISCHARGE TUBE, 3P, 40KA, 575V; Product Range:2026 Series; DC Breakover Voltage:150V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:575V; Breakover Voltage Max:150V; Capacitance:2pF RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61H1672
Product Name Gas Discharge Tube, 3P, 40Ka, 575V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers