Manufacturer: Bourns Inc.
Win Source Part Number: 1122861-2026-15-A1LF
Packaging: Bulk
Mounting Style: User Defined
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 150V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 3
Fail Short: No
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Cylinder No Lead, 3 Terminal
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: 2026
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Gas Discharge Tube 150V 20000A (20kA) ±20% 3 Pole User Defined
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 1122861-2026-15-A1LF | 2026-15-A1LF-ND |
| Product Name | Gas Discharge Tube Arresters (GDT) - 2026-15-A1LF | Gas Discharge Tube Arresters (GDT) |
| Application | Industrial |