Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2020-42T-A1LF

Description
Gas Discharge Tube 360V 10000A (10kA) 3 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 360V 10000A (10kA) 3 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2020-42T-A1LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2020-42T-A1LF-ND
Gas Discharge Tube Arresters (GDT) 2020-42T-A1LF-ND
Gas Discharge Tube 360V 10000A (10kA) 3 Pole User Defined

Gas Discharge Tube 360V 10000A (10kA) 3 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 3P, 850V; Product Range Bourns - 29T5851 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 850V; Product Range Bourns
29T5851
Gas Discharge Tube, 3P, 850V; Product Range Bourns 29T5851
GAS DISCHARGE TUBE, 3P, 850V; Product Range:2020 T Series; DC Breakover Voltage:360V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 850V; Product Range:2020 T Series; DC Breakover Voltage:360V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2020-42T-A1LF-ND 29T5851
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 850V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3088277 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube - 2 Electrodes - BH 90V to 600V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details