Gas Discharge Tube 180V 10000A (10kA) 3 Pole Through Hole
GAS DISCHARGE TUBE, 3P, 650V; Product Range:2020 T Series; DC Breakover Voltage:180V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2020-23T-C4FLF-ND | 29T5848 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 3P, 650V; Product Range Bourns |
| Application | Industrial |