Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2020-15T-C4FLF

Description
Gas Discharge Tube 60V 10000A (10kA) 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 60V 10000A (10kA) 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2020-15T-C4FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2020-15T-C4FLF-ND
Gas Discharge Tube Arresters (GDT) 2020-15T-C4FLF-ND
Gas Discharge Tube 60V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 60V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3P, 500V; Product Range Bourns - 29T5842 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 500V; Product Range Bourns
29T5842
Gas Discharge Tube, 3P, 500V; Product Range Bourns 29T5842
GAS DISCHARGE TUBE, 3P, 500V; Product Range:2020 T Series; DC Breakover Voltage:60V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 500V; Product Range:2020 T Series; DC Breakover Voltage:60V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2020-15T-C4FLF-ND 29T5842
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 500V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1620192 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
Rated Voltage 700 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-23-A1FLF-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Cylinder No Lead, 3 Terminal
View Details
Series: CG10 - CG10350SM - Littelfuse, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 420 volts
View Details
2 suppliers