Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2020-15T-C2LF

Description
Gas Discharge Tube 60V 10000A (10kA) 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 60V 10000A (10kA) 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2020-15T-C2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2020-15T-C2LF-ND
Gas Discharge Tube Arresters (GDT) 2020-15T-C2LF-ND
Gas Discharge Tube 60V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 60V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3P, 500V; Product Range Bourns - 29T5841 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 500V; Product Range Bourns
29T5841
Gas Discharge Tube, 3P, 500V; Product Range Bourns 29T5841
GAS DISCHARGE TUBE, 3P, 500V; Product Range:2020 T Series; DC Breakover Voltage:60V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 500V; Product Range:2020 T Series; DC Breakover Voltage:60V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, 60V; Product Range Bourns - 65T5086 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 60V; Product Range Bourns
65T5086
Gas Discharge Tube, 60V; Product Range Bourns 65T5086
GAS DISCHARGE TUBE, 60V; Product Range:2020 T Series; DC Breakover Voltage:60V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 60V; Product Range:2020 T Series; DC Breakover Voltage:60V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2020-15T-C2LF-ND 29T5841
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 500V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894P - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-7265-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD, No Lead
View Details
2 suppliers
Gas Discharge Tube - Specialty Electrodes - BG - CITEL SURGE PROTECTION
Specs
Capacitance Range 4 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details