Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2017-35-SMH-RPLF

Description
Gas Discharge Tube 350V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2017-35-SMH-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2017-35-SMH-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2017-35-SMH-RPLFTR-ND
Gas Discharge Tube 350V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal

Gas Discharge Tube 350V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal

Buy Now Datasheet
Gas Discharge Tube, 350V, Smd; Product Range Bourns - 78Y4457 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V, Smd; Product Range Bourns
78Y4457
Gas Discharge Tube, 350V, Smd; Product Range Bourns 78Y4457
GAS DISCHARGE TUBE, 350V, SMD; Product Range:2017 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V, SMD; Product Range:2017 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2017-35-SMH-RPLFTR-ND 78Y4457
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 350V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023P - RS Components, Ltd.
Specs
Rated Voltage 950 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
High Voltage - High Voltage GDT - 2 terminal, 8 mm, Axial Leaded - GTCA28-231M-R05 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
2 suppliers