Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2017-35-SMC-RPLF

Description
Gas Discharge Tube 350V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2017-35-SMC-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2017-35-SMC-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2017-35-SMC-RPLFTR-ND
Gas Discharge Tube 350V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical

Gas Discharge Tube 350V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical

Buy Now Datasheet
Gas Discharge Tube, 350V, Smd; Product Range Bourns - 78Y4456 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V, Smd; Product Range Bourns
78Y4456
Gas Discharge Tube, 350V, Smd; Product Range Bourns 78Y4456
GAS DISCHARGE TUBE, 350V, SMD; Product Range:2017 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V, SMD; Product Range:2017 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2017-35-SMC-RPLFTR-ND 78Y4456
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 350V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839308 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Gas Discharge Tube Arresters (GDT) - 2026-40-C3FLF-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
View Details
SD8-Series Surface Mount Gas Tube Arrester - SD8-145 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details