Bourns, Inc. Gas Discharge Tube, 230V, Smd; Product Range Bourns 2017-23-A-RPLF

Description
GAS DISCHARGE TUBE, 230V, SMD; Product Range:2017 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 230V, SMD; Product Range:2017 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 230V, Smd; Product Range Bourns - 96AC7518 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V, Smd; Product Range Bourns
96AC7518
Gas Discharge Tube, 230V, Smd; Product Range Bourns 96AC7518
GAS DISCHARGE TUBE, 230V, SMD; Product Range:2017 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V, SMD; Product Range:2017 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT)
Product Number 96AC7518
Product Name Gas Discharge Tube, 230V, Smd; Product Range Bourns
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4612382 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-1469-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 3628-3401.18.A-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details