Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2017-15-SMC-RPLF

Description
Gas Discharge Tube 150V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical
Request a Quote Datasheet
Description
Gas Discharge Tube 150V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2017-15-SMC-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2017-15-SMC-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2017-15-SMC-RPLFTR-ND
Gas Discharge Tube 150V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical

Gas Discharge Tube 150V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical

Buy Now Datasheet
Gas Discharge Tube, 150V, Smd; Product Range Bourns - 78Y4450 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 150V, Smd; Product Range Bourns
78Y4450
Gas Discharge Tube, 150V, Smd; Product Range Bourns 78Y4450
GAS DISCHARGE TUBE, 150V, SMD; Product Range:2017 Series; DC Breakover Voltage:150V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 150V, SMD; Product Range:2017 Series; DC Breakover Voltage:150V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2017-15-SMC-RPLFTR-ND 78Y4450
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 150V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
3H-Series Three Electrode Gas Tube Arrester - 3H-150J1F5 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details