Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2011-15-SMH-LF

Description
Gas Discharge Tube 150V 1000A (1kA) 2 Pole Surface Mount Horizontal
Request a Quote
Description
Gas Discharge Tube 150V 1000A (1kA) 2 Pole Surface Mount Horizontal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns 2011 Series Surge Arrestor, specifically the model 85AC3402, is a fast-acting gas discharge tube (GDT) designed for surface mount applications. It features a breakdown voltage of 150V and an impulse sparkover voltage of 650V, making it suitable for protecting sensitive electronic components from voltage spikes. The device is characterized by its compact flat package design, which allows for space-saving integration into high-density printed circuit boards (PCBs). This surge arrestor operates effectively within a temperature range of -40 to +90 °C and has a high insulation resistance greater than 10 megohms at 50V. It is UL recognized and complies with RoHS and halogen-free standards, ensuring it meets modern environmental regulations. The device supports multiple surge operations, with a service life of up to 20 operations under specified conditions. Engineers looking for a reliable and efficient surge protection solution for their projects may consider this product due to its robust performance characteristics and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The Bourns 2011 Series Surge Arrestor, specifically the model 85AC3402, is a fast-acting gas discharge tube (GDT) designed for surface mount applications. It features a breakdown voltage of 150V and an impulse sparkover voltage of 650V, making it suitable for protecting sensitive electronic components from voltage spikes. The device is characterized by its compact flat package design, which allows for space-saving integration into high-density printed circuit boards (PCBs). This surge arrestor operates effectively within a temperature range of -40 to +90 °C and has a high insulation resistance greater than 10 megohms at 50V. It is UL recognized and complies with RoHS and halogen-free standards, ensuring it meets modern environmental regulations. The device supports multiple surge operations, with a service life of up to 20 operations under specified conditions. Engineers looking for a reliable and efficient surge protection solution for their projects may consider this product due to its robust performance characteristics and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2011-15-SMH-LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2011-15-SMH-LF-ND
Gas Discharge Tube Arresters (GDT) 2011-15-SMH-LF-ND
Gas Discharge Tube 150V 1000A (1kA) 2 Pole Surface Mount Horizontal

Gas Discharge Tube 150V 1000A (1kA) 2 Pole Surface Mount Horizontal

Buy Now Datasheet
Surge Arrestor, Gas Discharge, 150V, Smd; Product Range Bourns - 85AC3402 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrestor, Gas Discharge, 150V, Smd; Product Range Bourns
85AC3402
Surge Arrestor, Gas Discharge, 150V, Smd; Product Range Bourns 85AC3402
SURGE ARRESTOR, GAS DISCHARGE, 150V, SMD; Product Range:2011 Series; DC Breakover Voltage:150V; GDT Case Style:SMD; Impulse Discharge Current:-; Impulse Sparkover Voltage:650V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SURGE ARRESTOR, GAS DISCHARGE, 150V, SMD; Product Range:2011 Series; DC Breakover Voltage:150V; GDT Case Style:SMD; Impulse Discharge Current:-; Impulse Sparkover Voltage:650V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2011-15-SMH-LF-ND 85AC3402
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrestor, Gas Discharge, 150V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023P - RS Components, Ltd.
Specs
Rated Voltage 950 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA SQ CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details