Bourns, Inc. Connectors,Interconnects 2003-07-SM-RPLF

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Voltage - DC Spark Over (Nom): 1300V Impulse Discharge Current (8/20µs): 20000A (20kA) Tolerance: ±20% Number of Poles: 3
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Voltage - DC Spark Over (Nom): 1300V Impulse Discharge Current (8/20µs): 20000A (20kA) Tolerance: ±20% Number of Poles: 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Voltage - DC Spark Over (Nom): 1300V Impulse Discharge Current (8/20µs): 20000A (20kA) Tolerance: ±20% Number of Poles: 3

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Voltage - DC Spark Over (Nom): 1300V
Impulse Discharge Current (8/20µs): 20000A (20kA)
Tolerance: ±20%
Number of Poles: 3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details