Bourns, Inc. Fixed Inductors 2000-6R8-H-RC

Description
6.8µH Unshielded Toroidal Inductor 7.2A 13mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
6.8µH Unshielded Toroidal Inductor 7.2A 13mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2000-6R8-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2000-6R8-H-RC-ND
Fixed Inductors 2000-6R8-H-RC-ND
6.8µH Unshielded Toroidal Inductor 7.2A 13mOhm Max Radial, Horizontal (Open)

6.8µH Unshielded Toroidal Inductor 7.2A 13mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 6.8Uh, 7.2A, 20%; Product Range Bourns Jw Miller - 63K3414 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 6.8Uh, 7.2A, 20%; Product Range Bourns Jw Miller
63K3414
Toroidal Inductor, 6.8Uh, 7.2A, 20%; Product Range Bourns Jw Miller 63K3414
TOROIDAL INDUCTOR, 6.8UH, 7.2A, 20%; Product Range:2000 Series; Inductance:6.8µH; RMS Current (Irms):7.2A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; Case Dimensions:17.27mm x 10.41mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 6.8UH, 7.2A, 20%; Product Range:2000 Series; Inductance:6.8µH; RMS Current (Irms):7.2A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; Case Dimensions:17.27mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2000-6R8-H-RC-ND 63K3414
Product Name Fixed Inductors Toroidal Inductor, 6.8Uh, 7.2A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers