Bourns, Inc. 4.7UH 10.1A 6.4MOHM Inductor and Choke 2000-4R7-H-RC

Description
FIXED IND 4.7UH 10.1A 6.4MOHM TH Product overview: 2000-4R7-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 10.1A, 6.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 10.1A, 6.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2000-4R7-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 10.1A 6.4MOHM TH Product overview: 2000-4R7-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 10.1A, 6.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 10.1A, 6.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2000-4R7-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 10.1A 6.4MOHM Inductor and Choke - 71-2000-4R7-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 10.1A 6.4MOHM Inductor and Choke
71-2000-4R7-H-RC
4.7UH 10.1A 6.4MOHM Inductor and Choke 71-2000-4R7-H-RC
FIXED IND 4.7UH 10.1A 6.4MOHM TH Product overview: 2000-4R7-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 10.1A, 6.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 10.1A, 6.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2000-4R7-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 10.1A 6.4MOHM TH Product overview: 2000-4R7-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 10.1A, 6.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 10.1A, 6.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2000-4R7-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2000-4R7-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2000-4R7-H-RC-ND
Fixed Inductors 2000-4R7-H-RC-ND
4.7µH Unshielded Toroidal Inductor 10.1A 6.4mOhm Max Radial, Horizontal (Open)

4.7µH Unshielded Toroidal Inductor 10.1A 6.4mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 4.7Uh, 1.1A, 20%; Product Range Bourns Jw Miller - 63K3412 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 4.7Uh, 1.1A, 20%; Product Range Bourns Jw Miller
63K3412
Toroidal Inductor, 4.7Uh, 1.1A, 20%; Product Range Bourns Jw Miller 63K3412
TOROIDAL INDUCTOR, 4.7UH, 1.1A, 20%; Product Range:2000 Series; Inductance:4.7µH; RMS Current (Irms):10.1A; DC Resistance Max:0.0064ohm; Inductance Tolerance:± 20%; Case Dimensions:17.27mm x 10.41mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 4.7UH, 1.1A, 20%; Product Range:2000 Series; Inductance:4.7µH; RMS Current (Irms):10.1A; DC Resistance Max:0.0064ohm; Inductance Tolerance:± 20%; Case Dimensions:17.27mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2000-4R7-H-RC 2000-4R7-H-RC-ND 63K3412
Product Name 4.7UH 10.1A 6.4MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 4.7Uh, 1.1A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details