Bourns, Inc. Fixed Inductors 2000-3R3-H-RC

Description
3.3µH Unshielded Toroidal Inductor 11.1A 5.3mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
3.3µH Unshielded Toroidal Inductor 11.1A 5.3mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2000-3R3-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2000-3R3-H-RC-ND
Fixed Inductors 2000-3R3-H-RC-ND
3.3µH Unshielded Toroidal Inductor 11.1A 5.3mOhm Max Radial, Horizontal (Open)

3.3µH Unshielded Toroidal Inductor 11.1A 5.3mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 3.3Uh, 11.1A 20%; Product Range Bourns Jw Miller - 63K3411 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 3.3Uh, 11.1A 20%; Product Range Bourns Jw Miller
63K3411
Toroidal Inductor, 3.3Uh, 11.1A 20%; Product Range Bourns Jw Miller 63K3411
TOROIDAL INDUCTOR, 3.3UH, 11.1A 20%; Product Range:2000 Series; Inductance:3.3µH; RMS Current (Irms):11.1A; DC Resistance Max:0.0053ohm; Inductance Tolerance:± 20%; Case Dimensions:17.27mm x 10.41mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 3.3UH, 11.1A 20%; Product Range:2000 Series; Inductance:3.3µH; RMS Current (Irms):11.1A; DC Resistance Max:0.0053ohm; Inductance Tolerance:± 20%; Case Dimensions:17.27mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2000-3R3-H-RC-ND 63K3411
Product Name Fixed Inductors Toroidal Inductor, 3.3Uh, 11.1A 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N2 0201DS-7N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details