Bourns, Inc. Balun 2-4-6WEL

Description
BALUN 20KHZ-250MHZ 1:4 6SMD GW
Description
BALUN 20KHZ-250MHZ 1:4 6SMD GW

Suppliers

Company
Product
Description
Supplier Links
BALUN 20KHZ-250MHZ 1:4 6SMD GW

BALUN 20KHZ-250MHZ 1:4 6SMD GW

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2-4-6WEL
Product Name Balun
Operating Frequency 0.0200 to 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP1-REEL7-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100126FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Modems - ICs and Modules - SI2415-C-FTR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details