The Quarktwin Technology Ltd. Balun, part number 2-16-6WL, is designed for a frequency range of 30 kHz to 75 MHz. It features a low profile and low insertion loss, making it suitable for various RF applications. The device supports impedance levels from 12.5 Ω to 800 Ω, with a nominal impedance of 50 Ω. It is available in a 6-pin surface mount configuration with gull-wing leads. The balun is fully encapsulated and RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from 0 °C to +70 °C, while the storage temperature range extends from -40 °C to +85 °C. This product is part of a series that is noted as obsolete and not recommended for new designs, which may influence purchasing decisions.
RF Balun 30kHz ~ 75MHz 6-SMD, Gull Wing
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Data Baluns |
| Product Number | 2-16-6WL |
| Product Name | Balun |