Bourns, Inc. RF and Wireless - Balun 2-16-6WL

Description
BALUN 30KHZ-75MHZ 6SMD GULL WING
Datasheet
Description
BALUN 30KHZ-75MHZ 6SMD GULL WING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun 2-16-6WL
BALUN 30KHZ-75MHZ 6SMD GULL WING

BALUN 30KHZ-75MHZ 6SMD GULL WING

Supplier's Site
BALUN 30KHZ-75MHZ 6SMD GULL WING

BALUN 30KHZ-75MHZ 6SMD GULL WING

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 2-16-6WL 2-16-6WL
Product Name RF and Wireless - Balun Balun
Operating Frequency 0.0300 to 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QPG7015MSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4622-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Package Type 48-VFQFN Exposed Pad
View Details