Bourns, Inc. Balun 2-16-6DL

Description
BALUN 30KHZ-75MHZ 1:16 6DIP
Description
BALUN 30KHZ-75MHZ 1:16 6DIP

Suppliers

Company
Product
Description
Supplier Links
BALUN 30KHZ-75MHZ 1:16 6DIP

BALUN 30KHZ-75MHZ 1:16 6DIP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2-16-6DL
Product Name Balun
Operating Frequency 0.0300 to 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20736A1KML2GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32282-A-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
Pins 56 #
View Details