The 2-13-1JEL Balun from Quarktwin Technology Ltd. is a low-profile, fully encapsulated RF transformer designed for applications requiring impedance transformation. It operates within a frequency range of 300 kHz to 120 MHz and supports impedance levels from 12.5 Ω to 800 Ω, with a nominal impedance of 50 Ω. The device features low insertion loss, making it suitable for high-performance RF applications. It is available in a 6-pin SMD configuration and is RoHS compliant. The operating temperature range is from 0 °C to +70 °C, while the storage temperature range is -40 °C to +85 °C. This product is part of a series that is noted as obsolete and not recommended for new designs, which may influence purchasing decisions for future projects.
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Data Baluns | Data Baluns |
| Product Number | 2-13-1JEL | 2-13-1JEL |
| Product Name | RF and Wireless - Balun | Balun |