Bourns, Inc. RF and Wireless - RF Accessories 1977-50-A01

Description
COAX, DC TO 7GHZ, N, MF, 780W
Description
COAX, DC TO 7GHZ, N, MF, 780W

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Accessories - 1977-50-A01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Accessories
1977-50-A01
RF and Wireless - RF Accessories 1977-50-A01
COAX, DC TO 7GHZ, N, MF, 780W

COAX, DC TO 7GHZ, N, MF, 780W

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 1977-50-A01
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4766-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details