Bourns, Inc. RF Connectors / Coaxial Connectors 1977-09-A02

Description
RF Connectors / Coaxial Connectors DC to 7GHz 25W Coax F-Type Female/Female
Datasheet
Description
RF Connectors / Coaxial Connectors DC to 7GHz 25W Coax F-Type Female/Female
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1977-09-A02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1977-09-A02
RF Connectors / Coaxial Connectors 1977-09-A02
RF Connectors / Coaxial Connectors DC to 7GHz 25W Coax F-Type Female/Female

RF Connectors / Coaxial Connectors DC to 7GHz 25W Coax F-Type Female/Female

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 1977-09-A02
Product Name RF Connectors / Coaxial Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052974-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
BNC Male To BNC Female To BNC Male T-Shaped Adapter - ET-BFS-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details