Bourns, Inc. RF Connectors / Coaxial Connectors 1977-09-A01

Description
RF Connectors / Coaxial Connectors DC to 7GHz 25W Coax N-Type Male/Female
Datasheet
Description
RF Connectors / Coaxial Connectors DC to 7GHz 25W Coax N-Type Male/Female
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1977-09-A01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1977-09-A01
RF Connectors / Coaxial Connectors 1977-09-A01
RF Connectors / Coaxial Connectors DC to 7GHz 25W Coax N-Type Male/Female

RF Connectors / Coaxial Connectors DC to 7GHz 25W Coax N-Type Male/Female

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 1977-09-A01
Product Name RF Connectors / Coaxial Connectors
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052544-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details