SUPPRESSOR, DATA LINE, 0.22A, 5V; Plug Type:-; Product Range:1840 Series; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:5V; Output Current:220mA; Peak Surge Current:-; Response Time:1µs RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41X4358 |
| Product Name | Suppressor, Data Line, 0.22A, 5V; Plug Type Bourns |
| Voltage Rating | 5 volts |