Bourns, Inc. Suppressor, Data Line, 0.22A, 5V; Plug Type Bourns 1840-05-A1

Description
SUPPRESSOR, DATA LINE, 0.22A, 5V; Plug Type:-; Product Range:1840 Series; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:5V; Output Current:220mA; Peak Surge Current:-; Response Time:1µs RoHS Compliant: No
Datasheet
Description
SUPPRESSOR, DATA LINE, 0.22A, 5V; Plug Type:-; Product Range:1840 Series; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:5V; Output Current:220mA; Peak Surge Current:-; Response Time:1µs RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressor, Data Line, 0.22A, 5V; Plug Type Bourns - 41X4357 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor, Data Line, 0.22A, 5V; Plug Type Bourns
41X4357
Suppressor, Data Line, 0.22A, 5V; Plug Type Bourns 41X4357
SUPPRESSOR, DATA LINE, 0.22A, 5V; Plug Type:-; Product Range:1840 Series; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:5V; Output Current:220mA; Peak Surge Current:-; Response Time:1µs RoHS Compliant: No

SUPPRESSOR, DATA LINE, 0.22A, 5V; Plug Type:-; Product Range:1840 Series; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:5V; Output Current:220mA; Peak Surge Current:-; Response Time:1µs RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X4357
Product Name Suppressor, Data Line, 0.22A, 5V; Plug Type Bourns
Voltage Rating 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - CC-A-185292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details