Bourns, Inc. Surge Arrestor/Suppressor 1820-28-A1

Description
SIGNAL AND DATALINE PROTECTOR, 28V, PLUG TYPE:-, PRODUCT RANGE:1800 SERIES, SUPPRESSOR TYPE:DATA LINE, NO. OF OUTLETS:-, OUTLET TYPE:-, VOLTAGE RATING:28V, OUTPUT CURRENT:150MA, PEAK SURGE CURRENT:10KA, RESPONSE TIME:50PS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
SIGNAL AND DATALINE PROTECTOR, 28V, PLUG TYPE:-, PRODUCT RANGE:1800 SERIES, SUPPRESSOR TYPE:DATA LINE, NO. OF OUTLETS:-, OUTLET TYPE:-, VOLTAGE RATING:28V, OUTPUT CURRENT:150MA, PEAK SURGE CURRENT:10KA, RESPONSE TIME:50PS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Surge Arrestor/Suppressor - 20559895 - Radwell International
Willingboro, NJ, United States
Surge Arrestor/Suppressor
20559895
Surge Arrestor/Suppressor 20559895
SIGNAL AND DATALINE PROTECTOR, 28V, PLUG TYPE:-, PRODUCT RANGE:1800 SERIES, SUPPRESSOR TYPE:DATA LINE, NO. OF OUTLETS:-, OUTLET TYPE:-, VOLTAGE RATING:28V, OUTPUT CURRENT:150MA, PEAK SURGE CURRENT:10KA, RESPONSE TIME:50PS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

SIGNAL AND DATALINE PROTECTOR, 28V, PLUG TYPE:-, PRODUCT RANGE:1800 SERIES, SUPPRESSOR TYPE:DATA LINE, NO. OF OUTLETS:-, OUTLET TYPE:-, VOLTAGE RATING:28V, OUTPUT CURRENT:150MA, PEAK SURGE CURRENT:10KA, RESPONSE TIME:50PS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dataline and DC Signal Surge Suppressors
Product Number 20559895
Product Name Surge Arrestor/Suppressor
Unlock Full Specs
to access all available technical data