Bourns, Inc. Capacitors - Trimmers, Variable Capacitors 1320-S-110

Description
Manufacturer: AMIS Category: Capacitors - Trimmers, Variable Capacitors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Form: Wall Mount Number of Poles: 1 Voltage - Continuous Operating (Max) (MCOV): 150VAC Current - Discharge (Nom) (8/20µS): 20 kA Current - Discharge (Max) (8/20µS): 50 kA Voltage - Protection Level (VP) (2416): 1.25 kV Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Capacitors - Trimmers, Variable Capacitors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Form: Wall Mount Number of Poles: 1 Voltage - Continuous Operating (Max) (MCOV): 150VAC Current - Discharge (Nom) (8/20µS): 20 kA Current - Discharge (Max) (8/20µS): 50 kA Voltage - Protection Level (VP) (2416): 1.25 kV Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Trimmers, Variable Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
Capacitors - Trimmers, Variable Capacitors
Manufacturer: AMIS Category: Capacitors - Trimmers, Variable Capacitors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Form: Wall Mount Number of Poles: 1 Voltage - Continuous Operating (Max) (MCOV): 150VAC Current - Discharge (Nom) (8/20µS): 20 kA Current - Discharge (Max) (8/20µS): 50 kA Voltage - Protection Level (VP) (2416): 1.25 kV Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Capacitors - Trimmers, Variable Capacitors
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Form: Wall Mount
Number of Poles: 1
Voltage - Continuous Operating (Max) (MCOV): 150VAC
Current - Discharge (Nom) (8/20µS): 20 kA
Current - Discharge (Max) (8/20µS): 50 kA
Voltage - Protection Level (VP) (2416): 1.25 kV
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Name Capacitors - Trimmers, Variable Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers