Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SURGE SUPPRESSORS
BOURNS, INC.
1250A-4S-400 -- SURGE PROTECTION DEVICES
Bourns, Inc.
Surge Protection Devices
1250A-4S-400
Description
Bourns 1250A-4S-400 Surge Protector
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bourns 1250A-4S-400 Surge Protector
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Surge Protection Devices
2879643
Surge Protection Devices
2879643
Bourns 1250A-4S-400 Surge Protector
Bourns 1250A-4S-400 Surge Protector
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Surge Protection Devices
2879642
Surge Protection Devices
2879642
Bourns 1250A-4S-400 Surge Protector
Bourns 1250A-4S-400 Surge Protector
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Surge Suppressors
Product Number
2879643
Product Name
Surge Protection Devices
Surge Current
50000 amps
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed
BB-UH401-2KV
Specs
Mounting
In-line or Integrally Attached
Operating Temp
-40 to 176 F (-40 to 80 C)
View Details
VICFUSE
Surge Protective Devices - Power surge protectors - VE280 Series
View Details
Eteily Technologies India Pvt. Ltd.
ETEILY 0-6G Waterproof Lightning Arrester N (F) To SMA (F) Coaxial RF Surge Arrestor
SKU:ET-6GLWPAR-NFS-SFS
Specs
Device Type
Lightning Arrestor; Coaxial Surge Suppressors
View Details
Finder S.p.A. con unico socio
Type 99.02 - Coil indication and EMC suppression modules
9902906099
Specs
Standards
cRUus, EAC-1, ukca
View Details