Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SURGE SUPPRESSORS
BOURNS, INC.
1250A-3S-230 -- SURGE PROTECTION DEVICES
Bourns, Inc.
Surge Protection Devices
1250A-3S-230
Description
Bourns 1250A-3S-230 Surge Protector
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bourns 1250A-3S-230 Surge Protector
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Surge Protection Devices
2879632
Surge Protection Devices
2879632
Bourns 1250A-3S-230 Surge Protector
Bourns 1250A-3S-230 Surge Protector
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Surge Protection Devices
2879633
Surge Protection Devices
2879633
Bourns 1250A-3S-230 Surge Protector
Bourns 1250A-3S-230 Surge Protector
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Surge Suppressors
Product Number
2879632
Product Name
Surge Protection Devices
Surge Current
50000 amps
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Surge Suppressor Units
7681776
Specs
Device Type
Surge arrester protection module
View Details
Advantech
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed
BB-UH401-2KV
Specs
Mounting
In-line or Integrally Attached
Operating Temp
-40 to 176 F (-40 to 80 C)
View Details
TPS Elektronik GmbH
Protector / Inrush Current Limiter
tps-icl-1p-12a-slim-20501
Specs
Device Type
SPD
Technology
Integriertes bypassrelais
Mounting
DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
VICFUSE
Surge Protective Devices - Power surge protectors - VDS42VG, VDS43VG,VDS44VG
View Details