Bourns, Inc. Connectors,Interconnects 1250-3S-230

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Form: Wall Mount Number of Poles: 1 Voltage - Continuous Operating (Max) (MCOV): 150VAC Current - Discharge (Nom) (8/20µS): 20 kA Current - Discharge (Max) (8/20µS): 50 kA Voltage - Protection Rating (VPR): 600 V Voltage - Protection Level (VP) (2416): 1.25 kV Operating Temperature: -40°C ~ 85°C Features: Hot Swap Controller, Monitor Channel General Purpose 20-TSSOP
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Form: Wall Mount Number of Poles: 1 Voltage - Continuous Operating (Max) (MCOV): 150VAC Current - Discharge (Nom) (8/20µS): 20 kA Current - Discharge (Max) (8/20µS): 50 kA Voltage - Protection Rating (VPR): 600 V Voltage - Protection Level (VP) (2416): 1.25 kV Operating Temperature: -40°C ~ 85°C Features: Hot Swap Controller, Monitor Channel General Purpose 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Form: Wall Mount Number of Poles: 1 Voltage - Continuous Operating (Max) (MCOV): 150VAC Current - Discharge (Nom) (8/20µS): 20 kA Current - Discharge (Max) (8/20µS): 50 kA Voltage - Protection Rating (VPR): 600 V Voltage - Protection Level (VP) (2416): 1.25 kV Operating Temperature: -40°C ~ 85°C Features: Hot Swap Controller, Monitor Channel General Purpose 20-TSSOP

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Form: Wall Mount
Number of Poles: 1
Voltage - Continuous Operating (Max) (MCOV): 150VAC
Current - Discharge (Nom) (8/20µS): 20 kA
Current - Discharge (Max) (8/20µS): 50 kA
Voltage - Protection Rating (VPR): 600 V
Voltage - Protection Level (VP) (2416): 1.25 kV
Operating Temperature: -40°C ~ 85°C
Features: Hot Swap Controller, Monitor Channel General Purpose 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details